multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N103J250CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, C0G / NP0, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, C0G / NP0, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6269 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6269
Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6269
SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, C0G / NP0, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.01 F, 5%, C0G / NP0, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6269
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details