multicomp PRO Ceramic Capacitor 1000Pf 630V, C0G, 5%, 1206; Capacitance Multicomp Pro MC1206N102J631CT

Description
CERAMIC CAPACITOR 1000PF 630V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 630V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 630V, C0G, 5%, 1206; Capacitance Multicomp Pro - 10R6313 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 630V, C0G, 5%, 1206; Capacitance Multicomp Pro
10R6313
Ceramic Capacitor 1000Pf 630V, C0G, 5%, 1206; Capacitance Multicomp Pro 10R6313
CERAMIC CAPACITOR 1000PF 630V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 630V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):630V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Multicomp Pro - 23T6889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Multicomp Pro
23T6889
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Multicomp Pro 23T6889
CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 630V, Mlcc, 1206; Capacitance Multicomp Pro - 03AC3343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, Mlcc, 1206; Capacitance Multicomp Pro
03AC3343
Cap, 1000Pf, 630V, Mlcc, 1206; Capacitance Multicomp Pro 03AC3343
CAP, 1000PF, 630V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 1000PF, 630V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 10R6313 23T6889 03AC3343
Product Name Ceramic Capacitor 1000Pf 630V, C0G, 5%, 1206; Capacitance Multicomp Pro Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Multicomp Pro Cap, 1000Pf, 630V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details