multicomp PRO Capacitor Ceramic 100Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro MC1206N101J202CT

Description
CAPACITOR CERAMIC 100PF 2000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 100PF 2000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro - 21T9986 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro
21T9986
Capacitor Ceramic 100Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro 21T9986
CAPACITOR CERAMIC 100PF 2000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 2000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6917 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6917
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6917
SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC3341
Cap, 100Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC3341
CAP, 100PF, 2 KV, 5%, C0G, 1206, REEL; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 2 KV, 5%, C0G, 1206, REEL; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9986 23T6917 03AC3341
Product Name Capacitor Ceramic 100Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 100Pf, 2 Kv, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers