multicomp PRO Cap, 100Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro MC1206N101J102CT

Description
CAP, 100PF, 1KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 100PF, 1KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro - 23T6901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
23T6901
Cap, 100Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro 23T6901
CAP, 100PF, 1KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 100PF, 1KV, MLCC, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6901
Product Name Cap, 100Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details