multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N100J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8896 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8896
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8896
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 10Pf, 50V, Np0, 1206; Capacitance Multicomp Pro - 90W2895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 10Pf, 50V, Np0, 1206; Capacitance Multicomp Pro
90W2895
Capacitor, Mlcc, 10Pf, 50V, Np0, 1206; Capacitance Multicomp Pro 90W2895
CAPACITOR, MLCC, 10PF, 50V, NP0, 1206; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 10PF, 50V, NP0, 1206; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8896 90W2895
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 10Pf, 50V, Np0, 1206; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details