multicomp PRO Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro MC1206N100J102CT

Description
CAP, MLCC, C0G, 10PF, 1KV, 1206, REEL; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 10PF, 1KV, 1206, REEL; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6895
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6895
CAP, MLCC, C0G, 10PF, 1KV, 1206, REEL; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 10PF, 1KV, 1206, REEL; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 03AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
03AC3339
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 03AC3339
CAP, MLCC, C0G, 10PF, 1KV, 1206, REEL; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 10PF, 1KV, 1206, REEL; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6895
Product Name Cap, Mlcc, C0G, 10Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers