multicomp PRO Capacitor, Mlcc, 10Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro MC1206N100J101CT

Description
CAPACITOR, MLCC, 10PF, 100V, NP0, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 10PF, 100V, NP0, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 10Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro - 90W2894 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 10Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro
90W2894
Capacitor, Mlcc, 10Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro 90W2894
CAPACITOR, MLCC, 10PF, 100V, NP0, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 10PF, 100V, NP0, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6263 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6263
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6263
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 10Pf, 100V, Np0, 1206; Capacitance Multicomp Pro - 90W2893 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 10Pf, 100V, Np0, 1206; Capacitance Multicomp Pro
90W2893
Capacitor, Mlcc, 10Pf, 100V, Np0, 1206; Capacitance Multicomp Pro 90W2893
CAPACITOR, MLCC, 10PF, 100V, NP0, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 10PF, 100V, NP0, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 94W8895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
94W8895
Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 94W8895
CAP, 10PF, 100V, 5%, C0G, 1206, REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 100V, 5%, C0G, 1206, REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 90W2894 06X6263 94W8895
Product Name Capacitor, Mlcc, 10Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 10Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers