multicomp PRO Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro MC1206F474Z250CT

Description
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4386 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro
06R4386
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro 06R4386
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80,-20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC SeriesRoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 0.47Uf, 25V, 1206, Reel; Capacitance Multicomp Pro - 33R0659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.47Uf, 25V, 1206, Reel; Capacitance Multicomp Pro
33R0659
Cap, Mlcc, Y5V, 0.47Uf, 25V, 1206, Reel; Capacitance Multicomp Pro 33R0659
CAP, MLCC, Y5V, 0.47UF, 25V, 1206, REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.47UF, 25V, 1206, REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4386 33R0659
Product Name Ceramic Capacitor 0.47Uf, 25V, Y5V, +80,-20%, 1206, Full Reel; Capacitance Multicomp Pro Cap, Mlcc, Y5V, 0.47Uf, 25V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details