multicomp PRO Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro MC1206F335Z160CT

Description
CAP, MLCC, Y5V, 3.3UF, 16V, 1206, REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, Y5V, 3.3UF, 16V, 1206, REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro - 33R0769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
33R0769
Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro 33R0769
CAP, MLCC, Y5V, 3.3UF, 16V, 1206, REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 3.3UF, 16V, 1206, REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro - 03AC3333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
03AC3333
Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro 03AC3333
CAP, MLCC, Y5V, 3.3UF, 16V, 1206, REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 3.3UF, 16V, 1206, REEL; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0769
Product Name Cap, Mlcc, Y5V, 3.3Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details