multicomp PRO Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro MC1206F225Z250CT

Description
CAP, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes
Description
CAP, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro
33R0775
Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro 33R0775
CAP, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0775
Product Name Cap, 2.2Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers