multicomp PRO Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro MC1206F155Z160CT

Description
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro - 06R4373 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro
06R4373
Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro 06R4373
CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 16V, Y5V, +80,-20%, 1206; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4373
Product Name Ceramic Capacitor, 1.5Uf, 16V, Y5V, +80,-20%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details