multicomp PRO Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro MC1206F105Z250CT

Description
CAP, MLCC, Y5V, 1UF, 25V, 1206, REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, MLCC, Y5V, 1UF, 25V, 1206, REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro - 33R0773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro
33R0773
Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro 33R0773
CAP, MLCC, Y5V, 1UF, 25V, 1206, REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 1UF, 25V, 1206, REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro - 03AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro
03AC3328
Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro 03AC3328
CAP, MLCC, Y5V, 1UF, 25V, 1206, REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 1UF, 25V, 1206, REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0773
Product Name Cap, Mlcc, Y5V, 1Uf, 25V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details