multicomp PRO Ceramic Capacitor 0.82Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B824K160CT

Description
CERAMIC CAPACITOR 0.82UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.82µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.82UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.82µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.82Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4358 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.82Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4358
Ceramic Capacitor 0.82Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4358
CERAMIC CAPACITOR 0.82UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.82µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.82UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.82µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.82 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0649 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.82 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0649
Smd Multilayer Ceramic Capacitor, Mc Series, 0.82 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0649
SMD Multilayer Ceramic Capacitor, MC Series, 0.82 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.82 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4358 33R0649
Product Name Ceramic Capacitor 0.82Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.82 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.8200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers