CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
CERAMIC CAPACITOR 0.68UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R4349 | 06R4350 |
| Product Name | Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro | Ceramic Capacitor 0.68Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |