multicomp PRO Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B683K201CT

Description
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9963 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9963
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9963
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1206; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6934 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6934
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6934
SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9963 23T6934
Product Name Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details