multicomp PRO Ceramic Capacitor 6800Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B682K201CT

Description
CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro - 21T9959 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro
21T9959
Ceramic Capacitor 6800Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro 21T9959
CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 200V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 6800Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3325
Cap, 6800Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3325
CAP, 6800PF, 200V, 10%, X7R, 1206, REEL; Capacitance:6800pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 200V, 10%, X7R, 1206, REEL; Capacitance:6800pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6930 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6930
Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6930
SMD Multilayer Ceramic Capacitor, MC Series, 6800 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 6800 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9959 03AC3325 23T6930
Product Name Ceramic Capacitor 6800Pf 200V, X7R, 10%, 1206; Capacitance Multicomp Pro Cap, 6800Pf, 200V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details