CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R4344 | 33R0671 |
| Product Name | Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 6.80E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) |