multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B681K202CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6963 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6963
Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6963
SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 680 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6963
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 680 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details