multicomp PRO Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B474J500CT

Description
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
06X6256
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 06X6256
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
94W8887
Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro 94W8887
CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6256
Product Name Cap, 0.47Uf, 50V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details