multicomp PRO Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B472K631CT

Description
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4322
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4322
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4321 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4321
Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4321
CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 630V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4322
Product Name Ceramic Capacitor 4700Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details