multicomp PRO Cap, 4700Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MC1206B472K102CT

Description
CAP, 4700PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:4700pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 4700PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:4700pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 03AC3323, is a multilayer ceramic capacitor with a capacitance of 4700 pF and a voltage rating of 1 kV. It features a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is housed in a 1206 case size (3216 metric) and is suitable for reflow soldering processes only. It is designed for applications such as high voltage coupling, DC blocking, and snubbers in high-frequency power converters. The product is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for engineers seeking reliable performance in high voltage applications.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 03AC3323, is a multilayer ceramic capacitor with a capacitance of 4700 pF and a voltage rating of 1 kV. It features a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is housed in a 1206 case size (3216 metric) and is suitable for reflow soldering processes only. It is designed for applications such as high voltage coupling, DC blocking, and snubbers in high-frequency power converters. The product is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for engineers seeking reliable performance in high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3323
Cap, 4700Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3323
CAP, 4700PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:4700pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:4700pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6956
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6956
CAP, MLCC, X7R, 4700PF, 1KV, 1206, REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 1KV, 1206, REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3323 23T6956
Product Name Cap, 4700Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 4700Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers