multicomp PRO Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro MC1206B472K101CT

Description
CAP, 4700PF, 100V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, 4700PF, 100V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 06X6254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
06X6254
Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 06X6254
CAP, 4700PF, 100V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8882 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8882
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8882
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6254 94W8882
Product Name Cap, 4700Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details