multicomp PRO Ceramic Capacitor 470Pf, 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B471K631CT

Description
CERAMIC CAPACITOR 470PF, 630V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF, 630V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 21T9942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
21T9942
Ceramic Capacitor 470Pf, 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 21T9942
CERAMIC CAPACITOR 470PF, 630V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 630V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6939 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6939
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6939
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3322
Cap, 470Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3322
CAP, 470PF, 630V, 10%, X7R, 1206, REEL; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 630V, 10%, X7R, 1206, REEL; Capacitance:470pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9942 23T6939 03AC3322
Product Name Ceramic Capacitor 470Pf, 630V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 470Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details