multicomp PRO Capacitor Ceramic 470Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B471K102CT

Description
CAPACITOR CERAMIC 470PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 470PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 21T9936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
21T9936
Capacitor Ceramic 470Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 21T9936
CAPACITOR CERAMIC 470PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 470Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6950
Cap, Mlcc, X7R, 470Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6950
CAP, MLCC, X7R, 470PF, 1KV, 1206, REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 1KV, 1206, REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp - 03AC3319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp
03AC3319
Cap, 470Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp 03AC3319
CAP, 470PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:470pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 1 KV, 10%, X7R, 1206, REEL; Capacitance:470pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9936 03AC3319
Product Name Capacitor Ceramic 470Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 470Pf, 1 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details