multicomp PRO Ceramic Capacitor 0.39Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B394K250CT

Description
CERAMIC CAPACITOR 0.39UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.39UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.39Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4315 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4315
Ceramic Capacitor 0.39Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4315
CERAMIC CAPACITOR 0.39UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.39Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.39Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro
33R0657
Cap, 0.39Uf, 25V, Mlcc, 1206; Capacitance Multicomp Pro 33R0657
CAP, 0.39UF, 25V, MLCC, 1206; Capacitance:0.39µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 0.39UF, 25V, MLCC, 1206; Capacitance:0.39µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4315
Product Name Ceramic Capacitor 0.39Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details