multicomp PRO Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B394K160CT

Description
CERAMIC CAPACITOR 0.39UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.39UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4313 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4313
Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4313
CERAMIC CAPACITOR 0.39UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4313
Product Name Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details