multicomp PRO Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B334K250CT

Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4302 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4302
Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4302
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0656 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0656
Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0656
SMD Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8669 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8669
Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8669
Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4302 33R0656
Product Name Ceramic Capacitor 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.33 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.3300 microF
Capacitance Tolerance 10 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details