multicomp PRO Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B333K101CT

Description
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4296 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4296
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4296
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Cap, 33000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
33R0697
Cap, 33000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 33R0697
CAP, 33000PF, 100V, MLCC, 1206; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 33000PF, 100V, MLCC, 1206; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4296 33R0697
Product Name Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Cap, 33000Pf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details