multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B332K101CT

Description
Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6252 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6252
Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6252
Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8879 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8879
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8879
SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6252
Product Name Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details