multicomp PRO Cap, 330Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MC1206B331K202CT

Description
CAP, 330PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:330pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 330PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:330pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3313
Cap, 330Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3313
CAP, 330PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:330pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:330pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6961 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6961
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6961
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3313 23T6961
Product Name Cap, 330Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 2 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details