multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B331K201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 23T6922, features a capacitance of 330 pF with a tolerance of 10%. It utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range and is suitable for various applications. The capacitor is rated for a maximum voltage of 200 V and comes in a 1206 (3216 metric) package size. It is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This capacitor is designed for use in high-frequency power converters, DC-DC converters, and other applications requiring reliable performance under high voltage conditions.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 23T6922, features a capacitance of 330 pF with a tolerance of 10%. It utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range and is suitable for various applications. The capacitor is rated for a maximum voltage of 200 V and comes in a 1206 (3216 metric) package size. It is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. This capacitor is designed for use in high-frequency power converters, DC-DC converters, and other applications requiring reliable performance under high voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6922 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6922
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6922
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6922
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details