multicomp PRO Cap, 0.27Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro MC1206B274K250CT

Description
CAP, 0.27µF, 25V, 10%, X7R, 1206; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.27µF, 25V, 10%, X7R, 1206; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.27Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro - 03AC3312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro
03AC3312
Cap, 0.27Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro 03AC3312
CAP, 0.27µF, 25V, 10%, X7R, 1206; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.27µF, 25V, 10%, X7R, 1206; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.27Uf, 25V, 1206; Capacitance Multicomp Pro - 33R0655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.27Uf, 25V, 1206; Capacitance Multicomp Pro
33R0655
Cap, Mlcc, X7R, 0.27Uf, 25V, 1206; Capacitance Multicomp Pro 33R0655
CAP, MLCC, X7R, 0.27UF, 25V, 1206; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.27UF, 25V, 1206; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3312 33R0655
Product Name Cap, 0.27Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.27Uf, 25V, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details