multicomp PRO Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro MC1206B223K631CT

Description
CAP, 0.022µF, 630V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 630V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro - 03AC3308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro
03AC3308
Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro 03AC3308
CAP, 0.022µF, 630V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.022µF, 630V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.022Uf, 630V, 1206; Capacitance Multicomp Pro - 23T6945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.022Uf, 630V, 1206; Capacitance Multicomp Pro
23T6945
Cap, Mlcc, X7R, 0.022Uf, 630V, 1206; Capacitance Multicomp Pro 23T6945
CAP, MLCC, X7R, 0.022UF, 630V, 1206; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.022UF, 630V, 1206; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3308 23T6945
Product Name Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.022Uf, 630V, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers