multicomp PRO Cap, 2200Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MC1206B222K631CT

Description
CAP, 2200PF, 630V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2200PF, 630V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3307
Cap, 2200Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3307
CAP, 2200PF, 630V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 630V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 2200Pf, 630V, 1206, Reel; Capacitance Multicomp Pro - 33R0834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 630V, 1206, Reel; Capacitance Multicomp Pro
33R0834
Cap, Mlcc, X7R, 2200Pf, 630V, 1206, Reel; Capacitance Multicomp Pro 33R0834
CAP, MLCC, X7R, 2200PF, 630V, 1206, REEL; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 630V, 1206, REEL; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3307 33R0834
Product Name Cap, 2200Pf, 630V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 2200Pf, 630V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers