multicomp PRO Cap, Mlcc, X7R, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro MC1206B221K202CT

Description
CAP, MLCC, X7R, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro
23T6960
Cap, Mlcc, X7R, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro 23T6960
CAP, MLCC, X7R, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 220PF, 2KV, 1206, REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3304
Cap, 220Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3304
CAP, 220PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 2 KV, 10%, X7R, 1206, REEL; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6960 03AC3304
Product Name Cap, Mlcc, X7R, 220Pf, 2Kv, 1206, Reel; Capacitance Multicomp Pro Cap, 220Pf, 2 Kv, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details