CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 1206; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 1800 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06R4246 | 06R4247 | 33R0676 |
| Product Name | Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 1206; Capacitance Multicomp Pro | Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 1800 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) | ||
| Capacitance Range | 0.0018 microF | 0.0018 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |