multicomp PRO Cap, Mlcc, X7R, 1500Pf, 50V, 1206, Reel; Capacitance Multicomp Pro MC1206B152K500CT

Description
CAP, MLCC, X7R, 1500PF, 50V, 1206, REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 1500PF, 50V, 1206, REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 1500Pf, 50V, 1206, Reel; Capacitance Multicomp Pro - 33R0675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 50V, 1206, Reel; Capacitance Multicomp Pro
33R0675
Cap, Mlcc, X7R, 1500Pf, 50V, 1206, Reel; Capacitance Multicomp Pro 33R0675
CAP, MLCC, X7R, 1500PF, 50V, 1206, REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 50V, 1206, REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3300
Cap, 1500Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3300
CAP, 1500PF, 50V, 10%, X7R, 1206, REEL; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 50V, 10%, X7R, 1206, REEL; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0675 03AC3300
Product Name Cap, Mlcc, X7R, 1500Pf, 50V, 1206, Reel; Capacitance Multicomp Pro Cap, 1500Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers