multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B151K102CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6947 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6947
Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6947
SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 150 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro - 03AC3296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
03AC3296
Cap, 150Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro 03AC3296
CAP, 150PF, 1KV, MLCC, 1206; Capacitance:150pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 150PF, 1KV, MLCC, 1206; Capacitance:150pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6947 03AC3296
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 150 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 150Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details