multicomp PRO Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1206B123K500CT

Description
CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4224 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4224
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4224
CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.012 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0686 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.012 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0686
Multilayer Ceramic Capacitor, Mc Series, 0.012 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0686
Multilayer Ceramic Capacitor, MC Series, 0.012 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.012 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4224 33R0686
Product Name Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.012 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details