multicomp PRO Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro MC1206B104K250CT

Description
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro - 06R4206 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro
06R4206
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro 06R4206
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4207 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4207
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4207
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 48Y4472 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
48Y4472
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 48Y4472
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0650 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0650
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0650
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4206 06R4207 48Y4472
Product Name Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers