multicomp PRO Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro MC1206B103K631CT

Description
CAP, MLCC, X7R, 0.01UF, 630V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.01UF, 630V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro - 33R0836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro
33R0836
Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro 33R0836
CAP, MLCC, X7R, 0.01UF, 630V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 630V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro - 03AC3294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro
03AC3294
Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro 03AC3294
CAP, MLCC, X7R, 0.01UF, 630V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 630V, 1206, REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0836
Product Name Cap, Mlcc, X7R, 0.01Uf, 630V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details