multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206B103K501CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6241 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6241
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6241
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8863 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8863
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8863
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6241
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details