multicomp PRO Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro MC1206B102K102CT

Description
CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro - 23T6952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
23T6952
Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro 23T6952
CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro - 94W8674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
94W8674
Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro 94W8674
CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 1000PF, 1KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6952
Product Name Cap, 1000Pf, 1Kv, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers