multicomp PRO Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp MC11WF032

Description
FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp - 63T5206 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp
63T5206
Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp 63T5206
FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes

FUSEHOLDER, 5X20MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 63T5206
Product Name Fuseholder, 5X20Mm, In Line; Fuse Holder Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details