CERAMIC CAPACITOR 0.47UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6683 |
| Product Name | Ceramic Capacitor 0.47Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |