multicomp PRO Ceramic Capacitor 0.047Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp MC0805Y473M500A5.08MM

Description
CERAMIC CAPACITOR 0.047UF, 50V, Y5V, 20%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF, 50V, Y5V, 20%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp - 46P6681 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp
46P6681
Ceramic Capacitor 0.047Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp 46P6681
CERAMIC CAPACITOR 0.047UF, 50V, Y5V, 20%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF, 50V, Y5V, 20%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6681
Product Name Ceramic Capacitor 0.047Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details