multicomp PRO Capacitor, Mlcc, Y5V, 0.1Uf, 50V, Radial; Capacitance Multicomp MC0805Y104M500A5.08MM

Description
CAPACITOR, MLCC, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, Y5V, 0.1Uf, 50V, Radial; Capacitance Multicomp - 62X3905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, Y5V, 0.1Uf, 50V, Radial; Capacitance Multicomp
62X3905
Capacitor, Mlcc, Y5V, 0.1Uf, 50V, Radial; Capacitance Multicomp 62X3905
CAPACITOR, MLCC, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, Y5V, 0.1UF, 50V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62X3905
Product Name Capacitor, Mlcc, Y5V, 0.1Uf, 50V, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers