CERAMIC CAPACITOR 0.01UF, 50V, Y5V, 20%, RADIAL; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6665 |
| Product Name | Ceramic Capacitor 0.01Uf, 50V, Y5V, 20%, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |