multicomp PRO Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805; Capacitance Multicomp Pro MC0805X475M250CT

Description
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805; Capacitance Multicomp Pro - 06R4188 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805; Capacitance Multicomp Pro
06R4188
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805; Capacitance Multicomp Pro 06R4188
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4189 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Multicomp Pro
06R4189
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Multicomp Pro 06R4189
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4188 06R4189
Product Name Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805; Capacitance Multicomp Pro Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 0805, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details