multicomp PRO Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MC0805X335K6R3CT

Description
CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R4176
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R4176
CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, 3.3Μf, 6.3V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro - 03AC3288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 6.3V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro
03AC3288
Cap, 3.3Μf, 6.3V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro 03AC3288
CAP, 3.3µF, 6.3V, 10%, X5R, 0805, REEL; Capacitance:3.3µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 6.3V, 10%, X5R, 0805, REEL; Capacitance:3.3µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0805, Reel; Capacitance Multicomp Pro - 33R0741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0805, Reel; Capacitance Multicomp Pro
33R0741
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0805, Reel; Capacitance Multicomp Pro 33R0741
CAP, MLCC, X5R, 3.3UF, 6.3V, 0805, REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X5R, 3.3UF, 6.3V, 0805, REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4176 03AC3288
Product Name Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 3.3Μf, 6.3V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers